Vishay Precision Group Chip Resistor - Surface Mount CRCW25125K10JNEG

Description
5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.1KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KXDKR-ND
Chip Resistor - Surface Mount 541-5.1KXDKR-ND
5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KXCT-ND
Chip Resistor - Surface Mount 541-5.1KXCT-ND
5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KXTR-ND
Chip Resistor - Surface Mount 541-5.1KXTR-ND
5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW25125K10JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25125K10JNEG
SMD 1W 500V Resistor 52-CRCW25125K10JNEG
5.1kR 1W 500V 5% Thick Film Chip Resistor 2512 SMD Product overview: CRCW25125K10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125K10JNEG can be used for catalog matching and distributor lookup.

5.1kR 1W 500V 5% Thick Film Chip Resistor 2512 SMD Product overview: CRCW25125K10JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25125K10JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2512,5.1K,5%,T/R,RoHS Compliant - CRCW25125K10JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,5.1K,5%,T/R,RoHS Compliant
CRCW25125K10JNEG
2512,5.1K,5%,T/R,RoHS Compliant CRCW25125K10JNEG
2512,5.1K,5%,T/R,RoH S Compliant

2512,5.1K,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 5K1, 5%, 1W, 2512; Resistance Vishay - 89M6948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 1W, 2512; Resistance Vishay
89M6948
Res, Thick Film, 5K1, 5%, 1W, 2512; Resistance Vishay 89M6948
RES, THICK FILM, 5K1, 5%, 1W, 2512; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 1W, 2512; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25125K10JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25125K10JNEG
Chip Resistor - Surface Mount CRCW25125K10JNEG
RES SMD 5.1K OHM 5% 1W 2512

RES SMD 5.1K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-5.1KXDKR-ND 52-CRCW25125K10JNEG CRCW25125K10JNEG 89M6948 CRCW25125K10JNEG
Product Name Chip Resistor - Surface Mount SMD 1W 500V Resistor 2512,5.1K,5%,T/R,RoHS Compliant Res, Thick Film, 5K1, 5%, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details