Vishay Intertechnology, Inc. RES 59.0 OHM 1W 1% 2512 SMD CRCW251259R0FKTG

Description
RES 59.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 59.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0 OHM 1W 1% 2512 SMD - CRCW251259R0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0 OHM 1W 1% 2512 SMD
CRCW251259R0FKTG
RES 59.0 OHM 1W 1% 2512 SMD CRCW251259R0FKTG
RES 59.0ohm 1W 1% 2512 SMD

RES 59.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251259R0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251259R0FKTG-ND
Chip Resistor - Surface Mount CRCW251259R0FKTG-ND
59 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251259R0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251259R0FKTG
Chip Resistor - Surface Mount CRCW251259R0FKTG
RES SMD 59 OHM 1% 1W 2512

RES SMD 59 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 59 1% 100 R67 Rohs Compliant Vishay - 49P4870 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 59 1% 100 R67 Rohs Compliant Vishay
49P4870
Crcw2512 59 1% 100 R67 Rohs Compliant Vishay 49P4870
CRCW2512 59 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 59 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251259R0FKTG CRCW251259R0FKTG-ND CRCW251259R0FKTG 49P4870
Product Name RES 59.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 59 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details