Vishay Precision Group Thick Film Resistors - SMD 1watt 59ohms 1% CRCW251259R0FKEG

Description
Thick Film Resistors - SMD 1watt 59ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 59ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 59ohms 1% - CRCW251259R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 59ohms 1%
CRCW251259R0FKEG
Thick Film Resistors - SMD 1watt 59ohms 1% CRCW251259R0FKEG
Thick Film Resistors - SMD 1watt 59ohms 1%

Thick Film Resistors - SMD 1watt 59ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-59.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0AFCT-ND
Chip Resistor - Surface Mount 541-59.0AFCT-ND
59 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0AFTR-ND
Chip Resistor - Surface Mount 541-59.0AFTR-ND
59 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0AFDKR-ND
Chip Resistor - Surface Mount 541-59.0AFDKR-ND
59 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251259R0FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251259R0FKEG
Chip Resistor - Surface Mount CRCW251259R0FKEG
RES SMD 59 OHM 1% 1W 2512

RES SMD 59 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 59R, 1%, 0.5W, 2512; Resistance Vishay - 51P1396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.5W, 2512; Resistance Vishay
51P1396
Res, Thick Film, 59R, 1%, 0.5W, 2512; Resistance Vishay 51P1396
RES, THICK FILM, 59R, 1%, 0.5W, 2512; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 59R, 1%, 0.5W, 2512; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 59R, 1W, 2512; Resistance Vishay - 43C6241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 59R, 1W, 2512; Resistance Vishay
43C6241
Res, Aec-Q200, Thick Film, 59R, 1W, 2512; Resistance Vishay 43C6241
RES, AEC-Q200, THICK FILM, 59R, 1W, 2512; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 59R, 1W, 2512; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW251259R0FKEG 541-59.0AFCT-ND CRCW251259R0FKEG 51P1396
Product Name Thick Film Resistors - SMD 1watt 59ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 59R, 1%, 0.5W, 2512; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 59 ohms 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6812FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers