Vishay Intertechnology, Inc. RES 590K OHM 1W 1% 2512 SMD CRCW2512590KFKEG

Description
RES 590Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 590Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1W 1% 2512 SMD - CRCW2512590KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1W 1% 2512 SMD
CRCW2512590KFKEG
RES 590K OHM 1W 1% 2512 SMD CRCW2512590KFKEG
RES 590Kohm 1W 1% 2512 SMD

RES 590Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-590KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590KAFTR-ND
Chip Resistor - Surface Mount 541-590KAFTR-ND
590 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

590 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512590KFKEG 541-590KAFTR-ND
Product Name RES 590K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 590000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details