Thick Film Resistors - SMD 1watt 57.6ohms 1%
57.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW251257R6FKEG | CRCW251257R6FKEG-ND |
| Product Name | Thick Film Resistors - SMD 1watt 57.6ohms 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 |
| Resistance Range | 57.6 ohms | 57.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |