Vishay Intertechnology, Inc. RES 57.6K OHM 1W 1% 2512 SMD CRCW251257K6FKTG

Description
RES 57.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 57.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1W 1% 2512 SMD - CRCW251257K6FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1W 1% 2512 SMD
CRCW251257K6FKTG
RES 57.6K OHM 1W 1% 2512 SMD CRCW251257K6FKTG
RES 57.6Kohm 1W 1% 2512 SMD

RES 57.6Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251257K6FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251257K6FKTG-ND
Chip Resistor - Surface Mount CRCW251257K6FKTG-ND
57.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 57.6K 1% 100 R67 Rohs Compliant Vishay - 49P4867 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 57.6K 1% 100 R67 Rohs Compliant Vishay
49P4867
Crcw2512 57.6K 1% 100 R67 Rohs Compliant Vishay 49P4867
CRCW2512 57.6K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 57.6K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251257K6FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251257K6FKTG
Chip Resistor - Surface Mount CRCW251257K6FKTG
RES SMD 57.6K OHM 1% 1W 2512

RES SMD 57.6K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251257K6FKTG CRCW251257K6FKTG-ND 49P4867 CRCW251257K6FKTG
Product Name RES 57.6K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 57.6K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details