Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 576ohms 1% CRCW2512576RFKTG

Description
Thick Film Resistors - SMD 1watt 576ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 576ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 576ohms 1% - CRCW2512576RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 576ohms 1%
CRCW2512576RFKTG
Thick Film Resistors - SMD 1watt 576ohms 1% CRCW2512576RFKTG
Thick Film Resistors - SMD 1watt 576ohms 1%

Thick Film Resistors - SMD 1watt 576ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512576RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512576RFKTG-ND
Chip Resistor - Surface Mount CRCW2512576RFKTG-ND
576 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 576 1% 100 R67 Rohs Compliant Vishay - 49P4869 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 576 1% 100 R67 Rohs Compliant Vishay
49P4869
Crcw2512 576 1% 100 R67 Rohs Compliant Vishay 49P4869
CRCW2512 576 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 576 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512576RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512576RFKTG
Chip Resistor - Surface Mount CRCW2512576RFKTG
RES SMD 576 OHM 1% 1W 2512

RES SMD 576 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512576RFKTG CRCW2512576RFKTG-ND 49P4869 CRCW2512576RFKTG
Product Name Thick Film Resistors - SMD 1watt 576ohms 1% Chip Resistor - Surface Mount Crcw2512 576 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details