Vishay Precision Group RES 576K OHM 1W 1% 2512 SMD CRCW2512576KFKEG

Description
RES 576Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 576Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1W 1% 2512 SMD - CRCW2512576KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1W 1% 2512 SMD
CRCW2512576KFKEG
RES 576K OHM 1W 1% 2512 SMD CRCW2512576KFKEG
RES 576Kohm 1W 1% 2512 SMD

RES 576Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512576KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512576KFKEG-ND
Chip Resistor - Surface Mount CRCW2512576KFKEG-ND
576 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 576K 1% E67 E3 Rohs Compliant Vishay - 47P5321 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 576K 1% E67 E3 Rohs Compliant Vishay
47P5321
Crcw2512 100 576K 1% E67 E3 Rohs Compliant Vishay 47P5321
CRCW2512 100 576K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 576K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512576KFKEG CRCW2512576KFKEG-ND 47P5321
Product Name RES 576K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 576K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5234FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers