Vishay Precision Group Chip Resistor - Surface Mount CRCW251256R2FKEG

Description
56.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56.2AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2AFTR-ND
Chip Resistor - Surface Mount 541-56.2AFTR-ND
56.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2AFDKR-ND
Chip Resistor - Surface Mount 541-56.2AFDKR-ND
56.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2AFCT-ND
Chip Resistor - Surface Mount 541-56.2AFCT-ND
56.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,56.2,1%,T/R,RoHS Compliant - CRCW251256R2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,56.2,1%,T/R,RoHS Compliant
CRCW251256R2FKEG
2512,56.2,1%,T/R,RoHS Compliant CRCW251256R2FKEG
2512,56.2,1%,T/R,RoH S Compliant

2512,56.2,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 56R2, 1%, 0.5W, 2512; Resistance Vishay - 51P1387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.5W, 2512; Resistance Vishay
51P1387
Res, Thick Film, 56R2, 1%, 0.5W, 2512; Resistance Vishay 51P1387
RES, THICK FILM, 56R2, 1%, 0.5W, 2512; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 56R2, 1%, 0.5W, 2512; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-56.2AFTR-ND CRCW251256R2FKEG 51P1387
Product Name Chip Resistor - Surface Mount 2512,56.2,1%,T/R,RoHS Compliant Res, Thick Film, 56R2, 1%, 0.5W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details