Vishay Precision Group Chip Resistor - Surface Mount CRCW251256R0FKEG

Description
56 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0AFCT-ND
Chip Resistor - Surface Mount 541-56.0AFCT-ND
56 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0AFTR-ND
Chip Resistor - Surface Mount 541-56.0AFTR-ND
56 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0AFDKR-ND
Chip Resistor - Surface Mount 541-56.0AFDKR-ND
56 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792455P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792455P
Surface Mount Resistors 6792455P
Vishay CRCW251256R0FKEG

Vishay CRCW251256R0FKEG

Supplier's Site
RES 56.0 OHM 1W 1% 2512 SMD - CRCW251256R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1W 1% 2512 SMD
CRCW251256R0FKEG
RES 56.0 OHM 1W 1% 2512 SMD CRCW251256R0FKEG
RES 56.0ohm 1W 1% 2512 SMD

RES 56.0ohm 1W 1% 2512 SMD

Supplier's Site
Resistor, Thick Film Chip, 56 Ohm, 1W, 1%; Resistance Vishay - 51P1386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 56 Ohm, 1W, 1%; Resistance Vishay
51P1386
Resistor, Thick Film Chip, 56 Ohm, 1W, 1%; Resistance Vishay 51P1386
RESISTOR, THICK FILM CHIP, 56 OHM, 1W, 1%; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 56 OHM, 1W, 1%; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW251256R0FKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW251256R0FKEG
Resistors - Chip Resistor - Surface Mount CRCW251256R0FKEG
RES SMD 56 OHM 1% 1W 2512

RES SMD 56 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-56.0AFCT-ND 6792455P CRCW251256R0FKEG 51P1386 CRCW251256R0FKEG
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 56.0 OHM 1W 1% 2512 SMD Resistor, Thick Film Chip, 56 Ohm, 1W, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details