RES 56.2Kohm 1W 1% 2512 SMD
56.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 56.2K OHM 1% 1W 2512
RES SMD 56.2K OHM 1% 1W 2512
RESISTOR, THICK FILM, 56.2KOHM, 1W, 1%, FULL REEL; Resistance:56.2kohm;
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW251256K2FKTG | CRCW251256K2FKTG-ND | CRCW251256K2FKTG | CRCW251256K2FKTG | 43C6233 |
| Product Name | RES 56.2K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Thick Film, 56.2Kohm, 1W, 1%, Full Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 (6432 Metric) | Surface Mount Technology (SMT / SMD) | 2512; 2512 [6432 Metric] |
| Resistance Range | 56200 ohms | 56200 ohms | 56200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | Single Resistor |