RES 562ohm 1W 1% 2512 SMD
562 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
562 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
562 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 562R, 1%, 1W, 2512, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW2512562RFKEG | 541-562AFCT-ND | 53K3980 |
| Product Name | RES 562 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 562R, 1%, 1W, 2512, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 562 ohms | 562 ohms | 562 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | Single Resistor |