Vishay Intertechnology, Inc. RES 560 OHM 1.5W 5% 2512 SMD CRCW2512560RJNEGHP

Description
RES 560ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 560ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1.5W 5% 2512 SMD - CRCW2512560RJNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1.5W 5% 2512 SMD
CRCW2512560RJNEGHP
RES 560 OHM 1.5W 5% 2512 SMD CRCW2512560RJNEGHP
RES 560ohm 1.5W 5% 2512 SMD

RES 560ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512560RJNEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512560RJNEGHP-ND
Chip Resistor - Surface Mount CRCW2512560RJNEGHP-ND
560 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512560RJNEGHP CRCW2512560RJNEGHP-ND
Product Name RES 560 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details