Vishay Precision Group Chip Resistor - Surface Mount CRCW2512560RJNEG

Description
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-560XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560XDKR-ND
Chip Resistor - Surface Mount 541-560XDKR-ND
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560XTR-ND
Chip Resistor - Surface Mount 541-560XTR-ND
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560XCT-ND
Chip Resistor - Surface Mount 541-560XCT-ND
560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512560RJNEG - 916021-CRCW2512560RJNEG - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512560RJNEG
916021-CRCW2512560RJNEG
Chip Resistor - Surface Mount - CRCW2512560RJNEG 916021-CRCW2512560RJNEG
Manufacturer: Vishay Win Source Part Number: 916021-CRCW2512560RJ NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-560XCT, 541-560XDKR, CRCW2512 200 560R 5% E67 E3, 541-560XTR

Manufacturer: Vishay
Win Source Part Number: 916021-CRCW2512560RJNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 560 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-560XCT, 541-560XDKR, CRCW2512 200 560R 5% E67 E3, 541-560XTR

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW2512560RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512560RJNEG
SMD 1W 500V Resistor 52-CRCW2512560RJNEG
Thick Film Resistor 1W 560R 5% 500V 2512 SMD Product overview: CRCW2512560RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512560RJNEG can be used for catalog matching and distributor lookup.

Thick Film Resistor 1W 560R 5% 500V 2512 SMD Product overview: CRCW2512560RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512560RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW2512560RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW2512560RJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW2512560RJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Res, Thick Film, 560R, 5%, 1W, 2512; Resistance Vishay - 59M7118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 1W, 2512; Resistance Vishay
59M7118
Res, Thick Film, 560R, 5%, 1W, 2512; Resistance Vishay 59M7118
RES, THICK FILM, 560R, 5%, 1W, 2512; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 1W, 2512; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 560R, 1W, 2512; Resistance Vishay - 43C6235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 560R, 1W, 2512; Resistance Vishay
43C6235
Res, Aec-Q200, Thick Film, 560R, 1W, 2512; Resistance Vishay 43C6235
RES, AEC-Q200, THICK FILM, 560R, 1W, 2512; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 560R, 1W, 2512; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-560XDKR-ND 916021-CRCW2512560RJNEG 52-CRCW2512560RJNEG CRCW2512560RJNEG 59M7118
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2512560RJNEG SMD 1W 500V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 5%; Power Rating:... Res, Thick Film, 560R, 5%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details