Vishay Intertechnology, Inc. RES 54.9 OHM 1W 1% 2512 SMD CRCW251254R9FKTG

Description
RES 54.9ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 54.9ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1W 1% 2512 SMD - CRCW251254R9FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1W 1% 2512 SMD
CRCW251254R9FKTG
RES 54.9 OHM 1W 1% 2512 SMD CRCW251254R9FKTG
RES 54.9ohm 1W 1% 2512 SMD

RES 54.9ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251254R9FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251254R9FKTG-ND
Chip Resistor - Surface Mount CRCW251254R9FKTG-ND
54.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251254R9FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251254R9FKTG
Chip Resistor - Surface Mount CRCW251254R9FKTG
RES SMD 54.9 OHM 1% 1W 2512

RES SMD 54.9 OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251254R9FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251254R9FKTG
Chip Resistor - Surface Mount CRCW251254R9FKTG
RES SMD 54.9 OHM 1% 1W 2512

RES SMD 54.9 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW251254R9FKTG CRCW251254R9FKTG-ND CRCW251254R9FKTG CRCW251254R9FKTG
Product Name RES 54.9 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details