Vishay Intertechnology, Inc. RES 54.9K OHM 1W 1% 2512 SMD CRCW251254K9FKTG

Description
RES 54.9Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 54.9Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1W 1% 2512 SMD - CRCW251254K9FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1W 1% 2512 SMD
CRCW251254K9FKTG
RES 54.9K OHM 1W 1% 2512 SMD CRCW251254K9FKTG
RES 54.9Kohm 1W 1% 2512 SMD

RES 54.9Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251254K9FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251254K9FKTG-ND
Chip Resistor - Surface Mount CRCW251254K9FKTG-ND
54.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251254K9FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251254K9FKTG
Chip Resistor - Surface Mount CRCW251254K9FKTG
RES SMD 54.9K OHM 1% 1W 2512

RES SMD 54.9K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 54.9K 1% 100 R67 Rohs Compliant Vishay - 49P4859 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 54.9K 1% 100 R67 Rohs Compliant Vishay
49P4859
Crcw2512 54.9K 1% 100 R67 Rohs Compliant Vishay 49P4859
CRCW2512 54.9K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 54.9K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251254K9FKTG CRCW251254K9FKTG-ND CRCW251254K9FKTG 49P4859
Product Name RES 54.9K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 54.9K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details