Vishay Intertechnology, Inc. RES 549 OHM 1W 1% 2512 SMD CRCW2512549RFKTG

Description
RES 549ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 549ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1W 1% 2512 SMD - CRCW2512549RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1W 1% 2512 SMD
CRCW2512549RFKTG
RES 549 OHM 1W 1% 2512 SMD CRCW2512549RFKTG
RES 549ohm 1W 1% 2512 SMD

RES 549ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512549RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512549RFKTG-ND
Chip Resistor - Surface Mount CRCW2512549RFKTG-ND
549 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 549 1% 100 R67 Rohs Compliant Vishay - 49P4860 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 549 1% 100 R67 Rohs Compliant Vishay
49P4860
Crcw2512 549 1% 100 R67 Rohs Compliant Vishay 49P4860
CRCW2512 549 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 549 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512549RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512549RFKTG
Chip Resistor - Surface Mount CRCW2512549RFKTG
RES SMD 549 OHM 1% 1W 2512

RES SMD 549 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512549RFKTG CRCW2512549RFKTG-ND 49P4860 CRCW2512549RFKTG
Product Name RES 549 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 549 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details