Vishay Intertechnology, Inc. RES 549 OHM 1W 1% 2512 SMD CRCW2512549RFKEG

Description
RES 549ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 549ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1W 1% 2512 SMD - CRCW2512549RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1W 1% 2512 SMD
CRCW2512549RFKEG
RES 549 OHM 1W 1% 2512 SMD CRCW2512549RFKEG
RES 549ohm 1W 1% 2512 SMD

RES 549ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW2512549RFKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512549RFKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW2512549RFKEGCT-ND
RES SMD 549 OHM 1% 1W 2512

RES SMD 549 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512549RFKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512549RFKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW2512549RFKEGDKR-ND
RES SMD 549 OHM 1% 1W 2512

RES SMD 549 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512549RFKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512549RFKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW2512549RFKEGTR-ND
549 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512549RFKEG 541-CRCW2512549RFKEGCT-ND
Product Name RES 549 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details