Vishay Intertechnology, Inc. RES 53.6 OHM 1W 1% 2512 SMD CRCW251253R6FKTG

Description
RES 53.6ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 53.6ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1W 1% 2512 SMD - CRCW251253R6FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 1% 2512 SMD
CRCW251253R6FKTG
RES 53.6 OHM 1W 1% 2512 SMD CRCW251253R6FKTG
RES 53.6ohm 1W 1% 2512 SMD

RES 53.6ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251253R6FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251253R6FKTG-ND
Chip Resistor - Surface Mount CRCW251253R6FKTG-ND
53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251253R6FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251253R6FKTG
Chip Resistor - Surface Mount CRCW251253R6FKTG
RES SMD 53.6 OHM 1% 1W 2512

RES SMD 53.6 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 53.6 1% 100 R67 Rohs Compliant Vishay - 49P4857 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 53.6 1% 100 R67 Rohs Compliant Vishay
49P4857
Crcw2512 53.6 1% 100 R67 Rohs Compliant Vishay 49P4857
CRCW2512 53.6 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 53.6 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251253R6FKTG CRCW251253R6FKTG-ND CRCW251253R6FKTG 49P4857
Product Name RES 53.6 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 53.6 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers