Vishay Precision Group RES 53.6 OHM 1W 1% 2512 SMD CRCW251253R6FKEG

Description
RES 53.6ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 53.6ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1W 1% 2512 SMD - CRCW251253R6FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 1% 2512 SMD
CRCW251253R6FKEG
RES 53.6 OHM 1W 1% 2512 SMD CRCW251253R6FKEG
RES 53.6ohm 1W 1% 2512 SMD

RES 53.6ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-53.6AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6AFCT-ND
Chip Resistor - Surface Mount 541-53.6AFCT-ND
53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6AFDKR-ND
Chip Resistor - Surface Mount 541-53.6AFDKR-ND
53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6AFTR-ND
Chip Resistor - Surface Mount 541-53.6AFTR-ND
53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor Thick Film, Full Reel; Resistance Vishay - 73K3189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, Full Reel; Resistance Vishay
73K3189
Resistor Thick Film, Full Reel; Resistance Vishay 73K3189
RESISTOR THICK FILM, FULL REEL; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RESISTOR THICK FILM, FULL REEL; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW251253R6FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251253R6FKEG
Chip Resistor - Surface Mount CRCW251253R6FKEG
RES SMD 53.6 OHM 1% 1W 2512

RES SMD 53.6 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW251253R6FKEG 541-53.6AFCT-ND 73K3189 CRCW251253R6FKEG
Product Name RES 53.6 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor Thick Film, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers