Vishay Intertechnology, Inc. RES 53.6K OHM 1W 1% 2512 SMD CRCW251253K6FKTG

Description
RES 53.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 53.6Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1W 1% 2512 SMD - CRCW251253K6FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1W 1% 2512 SMD
CRCW251253K6FKTG
RES 53.6K OHM 1W 1% 2512 SMD CRCW251253K6FKTG
RES 53.6Kohm 1W 1% 2512 SMD

RES 53.6Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251253K6FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251253K6FKTG-ND
Chip Resistor - Surface Mount CRCW251253K6FKTG-ND
53.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251253K6FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251253K6FKTG
Chip Resistor - Surface Mount CRCW251253K6FKTG
RES SMD 53.6K OHM 1% 1W 2512

RES SMD 53.6K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251253K6FKTG CRCW251253K6FKTG-ND CRCW251253K6FKTG
Product Name RES 53.6K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers