Vishay Intertechnology, Inc. 2512,536,1%,100PPM,T/R CRCW2512536RFKTG

Description
2512,536,1%,100PPM,T /R
Request a Quote Datasheet
Description
2512,536,1%,100PPM,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,536,1%,100PPM,T/R - CRCW2512536RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,536,1%,100PPM,T/R
CRCW2512536RFKTG
2512,536,1%,100PPM,T/R CRCW2512536RFKTG
2512,536,1%,100PPM,T /R

2512,536,1%,100PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512536RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512536RFKTG-ND
Chip Resistor - Surface Mount CRCW2512536RFKTG-ND
536 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512536RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512536RFKTG
Chip Resistor - Surface Mount CRCW2512536RFKTG
RES SMD 536 OHM 1% 1W 2512

RES SMD 536 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 536 1% 100 R67 Rohs Compliant Vishay - 49P4858 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 536 1% 100 R67 Rohs Compliant Vishay
49P4858
Crcw2512 536 1% 100 R67 Rohs Compliant Vishay 49P4858
CRCW2512 536 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 536 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512536RFKTG CRCW2512536RFKTG-ND CRCW2512536RFKTG 49P4858
Product Name 2512,536,1%,100PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 536 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details