Vishay Intertechnology, Inc. RES 536K OHM 1W 1% 2512 SMD CRCW2512536KFKEG

Description
RES 536Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 536Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1W 1% 2512 SMD - CRCW2512536KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1W 1% 2512 SMD
CRCW2512536KFKEG
RES 536K OHM 1W 1% 2512 SMD CRCW2512536KFKEG
RES 536Kohm 1W 1% 2512 SMD

RES 536Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-536KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536KAFTR-ND
Chip Resistor - Surface Mount 541-536KAFTR-ND
536 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512536KFKEG 541-536KAFTR-ND
Product Name RES 536K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 536000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details