Vishay Precision Group Chip Resistor - Surface Mount CRCW251252R3FKEG

Description
52.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
52.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-52.3AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3AFDKR-ND
Chip Resistor - Surface Mount 541-52.3AFDKR-ND
52.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3AFCT-ND
Chip Resistor - Surface Mount 541-52.3AFCT-ND
52.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3AFTR-ND
Chip Resistor - Surface Mount 541-52.3AFTR-ND
52.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

52.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,2.3,1%,T/R,RoHS Compliant - CRCW251252R3FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,2.3,1%,T/R,RoHS Compliant
CRCW251252R3FKEG
2512,2.3,1%,T/R,RoHS Compliant CRCW251252R3FKEG
2512,2.3,1%,T/R,RoHS Compliant

2512,2.3,1%,T/R,RoHS Compliant

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW251252R3FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW251252R3FKEG
Resistors - Chip Resistor - Surface Mount CRCW251252R3FKEG
RES SMD 52.3 OHM 1% 1W 2512

RES SMD 52.3 OHM 1% 1W 2512

Supplier's Site
Res, Thick Film, 52R3, 1%, 1W, 2512, Reel; Resistance Vishay - 43C6228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52R3, 1%, 1W, 2512, Reel; Resistance Vishay
43C6228
Res, Thick Film, 52R3, 1%, 1W, 2512, Reel; Resistance Vishay 43C6228
RES, THICK FILM, 52R3, 1%, 1W, 2512, REEL; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 52R3, 1%, 1W, 2512, REEL; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-52.3AFDKR-ND CRCW251252R3FKEG CRCW251252R3FKEG 43C6228
Product Name Chip Resistor - Surface Mount 2512,2.3,1%,T/R,RoHS Compliant Resistors - Chip Resistor - Surface Mount Res, Thick Film, 52R3, 1%, 1W, 2512, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details