Vishay Precision Group Chip Resistor - Surface Mount - CRCW251251R1FKEG CRCW251251R1FKEG

Description
Manufacturer: Vishay Win Source Part Number: 916020-CRCW251251R1F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-51.1AFCT, CRCW2512 100 51R1 1% E67 E3, 541-51.1AFDKR, 541-51.1AFTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 916020-CRCW251251R1F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-51.1AFCT, CRCW2512 100 51R1 1% E67 E3, 541-51.1AFDKR, 541-51.1AFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251251R1FKEG
916020-CRCW251251R1FKEG
Chip Resistor - Surface Mount - CRCW251251R1FKEG 916020-CRCW251251R1FKEG
Manufacturer: Vishay Win Source Part Number: 916020-CRCW251251R1F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-51.1AFCT, CRCW2512 100 51R1 1% E67 E3, 541-51.1AFDKR, 541-51.1AFTR

Manufacturer: Vishay
Win Source Part Number: 916020-CRCW251251R1FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-51.1AFCT, CRCW2512 100 51R1 1% E67 E3, 541-51.1AFDKR, 541-51.1AFTR

Buy Now Datasheet
RES 51.1 OHM 1W 1% 2512 SMD - CRCW251251R1FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1W 1% 2512 SMD
CRCW251251R1FKEG
RES 51.1 OHM 1W 1% 2512 SMD CRCW251251R1FKEG
RES 51.1ohm 1W 1% 2512 SMD

RES 51.1ohm 1W 1% 2512 SMD

Supplier's Site
SMD 1W 500V Resistor - 52-CRCW251251R1FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251251R1FKEG
SMD 1W 500V Resistor 52-CRCW251251R1FKEG
Thick Film Resistor, 1W, 51.1R, 1%, 500V, 2512 SMD Product overview: CRCW251251R1FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251251R1FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistor, 1W, 51.1R, 1%, 500V, 2512 SMD Product overview: CRCW251251R1FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251251R1FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-51.1AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1AFTR-ND
Chip Resistor - Surface Mount 541-51.1AFTR-ND
51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1AFCT-ND
Chip Resistor - Surface Mount 541-51.1AFCT-ND
51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1AFDKR-ND
Chip Resistor - Surface Mount 541-51.1AFDKR-ND
51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 51R1, 1%, 1W, 2512; Resistance Vishay - 53K3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 1W, 2512; Resistance Vishay
53K3979
Res, Thick Film, 51R1, 1%, 1W, 2512; Resistance Vishay 53K3979
RES, THICK FILM, 51R1, 1%, 1W, 2512; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 1W, 2512; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R1, 1%, 1W, 2512, Reel; Resistance Vishay - 28X2960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 1W, 2512, Reel; Resistance Vishay
28X2960
Res, Thick Film, 51R1, 1%, 1W, 2512, Reel; Resistance Vishay 28X2960
RES, THICK FILM, 51R1, 1%, 1W, 2512, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 51R1, 1%, 1W, 2512, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW251251R1FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251251R1FKEG
Chip Resistor - Surface Mount CRCW251251R1FKEG
RES SMD 51.1 OHM 1% 1W 2512

RES SMD 51.1 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 916020-CRCW251251R1FKEG CRCW251251R1FKEG 52-CRCW251251R1FKEG 541-51.1AFTR-ND 53K3979 28X2960 CRCW251251R1FKEG
Product Name Chip Resistor - Surface Mount - CRCW251251R1FKEG RES 51.1 OHM 1W 1% 2512 SMD SMD 1W 500V Resistor Chip Resistor - Surface Mount Res, Thick Film, 51R1, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 51R1, 1%, 1W, 2512, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details