Vishay Precision Group RES 51 OHM 1W 5% 2512 SMD CRCW251251R0JNEG

Description
RES 51ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 51ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1W 5% 2512 SMD - CRCW251251R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1W 5% 2512 SMD
CRCW251251R0JNEG
RES 51 OHM 1W 5% 2512 SMD CRCW251251R0JNEG
RES 51ohm 1W 5% 2512 SMD

RES 51ohm 1W 5% 2512 SMD

Supplier's Site
SMD 51 Ohm 1W 500V Resistor - 52-CRCW251251R0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 Ohm 1W 500V Resistor
52-CRCW251251R0JNEG
SMD 51 Ohm 1W 500V Resistor 52-CRCW251251R0JNEG
51 Ohm 1W 5% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251251R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 Ohm, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251251R0JNEG can be used for catalog matching and distributor lookup.

51 Ohm 1W 5% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251251R0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 Ohm, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251251R0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-51XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51XTR-ND
Chip Resistor - Surface Mount 541-51XTR-ND
51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51XDKR-ND
Chip Resistor - Surface Mount 541-51XDKR-ND
51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51XCT-ND
Chip Resistor - Surface Mount 541-51XCT-ND
51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251251R0JNEG
1030283-CRCW251251R0JNEG
Chip Resistor - Surface Mount - CRCW251251R0JNEG 1030283-CRCW251251R0JNEG
Manufacturer: Vishay Win Source Part Number: 1030283-CRCW251251R0 JNEG Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/K Power (Watts): 1W Resistance (Ohms): 51 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030283-CRCW251251R0JNEG
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/K
Power (Watts): 1W
Resistance (Ohms): 51
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, Thick Film, 51R, 5%, 1W, 2512; Resistance Vishay - 59M7117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 1W, 2512; Resistance Vishay
59M7117
Res, Thick Film, 51R, 5%, 1W, 2512; Resistance Vishay 59M7117
RES, THICK FILM, 51R, 5%, 1W, 2512; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 1W, 2512; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R, 5%, 1W, 2512, Reel; Resistance Vishay - 43C6223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 5%, 1W, 2512, Reel; Resistance Vishay
43C6223
Res, Thick Film, 51R, 5%, 1W, 2512, Reel; Resistance Vishay 43C6223
RES, THICK FILM, 51R, 5%, 1W, 2512, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 51R, 5%, 1W, 2512, REEL; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW251251R0JNEG 52-CRCW251251R0JNEG 541-51XTR-ND 1030283-CRCW251251R0JNEG 59M7117 43C6223
Product Name RES 51 OHM 1W 5% 2512 SMD SMD 51 Ohm 1W 500V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW251251R0JNEG Res, Thick Film, 51R, 5%, 1W, 2512; Resistance Vishay Res, Thick Film, 51R, 5%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details