Vishay Intertechnology, Inc. 2512,51K,5%,T/R,RoHS Compliant CRCW251251K0JNEG

Description
2512,51K,5%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2512,51K,5%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,51K,5%,T/R,RoHS Compliant - CRCW251251K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,51K,5%,T/R,RoHS Compliant
CRCW251251K0JNEG
2512,51K,5%,T/R,RoHS Compliant CRCW251251K0JNEG
2512,51K,5%,T/R,RoHS Compliant

2512,51K,5%,T/R,RoHS Compliant

Supplier's Site
1W 500V Resistor - 52-CRCW251251K0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 500V Resistor
52-CRCW251251K0JNEG
1W 500V Resistor 52-CRCW251251K0JNEG
1W 51kR 5% 500V 2512 Thick Film Chip Resistor Product overview: CRCW251251K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251251K0JNEG can be used for catalog matching and distributor lookup.

1W 51kR 5% 500V 2512 Thick Film Chip Resistor Product overview: CRCW251251K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251251K0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-51KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51KXCT-ND
Chip Resistor - Surface Mount 541-51KXCT-ND
51 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51KXDKR-ND
Chip Resistor - Surface Mount 541-51KXDKR-ND
51 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51KXTR-ND
Chip Resistor - Surface Mount 541-51KXTR-ND
51 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251251K0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251251K0JNEG
Chip Resistor - Surface Mount CRCW251251K0JNEG
RES SMD 51K OHM 5% 1W 2512

RES SMD 51K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW251251K0JNEG 52-CRCW251251K0JNEG 541-51KXCT-ND CRCW251251K0JNEG
Product Name 2512,51K,5%,T/R,RoHS Compliant 1W 500V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Resistance Range 51000 ohms 51000 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details