Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW251251K0FKEG CRCW251251K0FKEG

Description
Manufacturer: Vishay Dale Win Source Part Number: 771775-CRCW251251K0F KEG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 51k Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): ERJ1TNF5102U; CR2512-FX-5102ELF; HTCR2512P-51KFT18; HTCR2512F-51KFT18; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 771775-CRCW251251K0F KEG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 51k Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): ERJ1TNF5102U; CR2512-FX-5102ELF; HTCR2512P-51KFT18; HTCR2512F-51KFT18; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251251K0FKEG
771775-CRCW251251K0FKEG
Chip Resistor - Surface Mount - CRCW251251K0FKEG 771775-CRCW251251K0FKEG
Manufacturer: Vishay Dale Win Source Part Number: 771775-CRCW251251K0F KEG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 51k Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): ERJ1TNF5102U; CR2512-FX-5102ELF; HTCR2512P-51KFT18; HTCR2512F-51KFT18; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771775-CRCW251251K0FKEG
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 51k
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW e3
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): ERJ1TNF5102U; CR2512-FX-5102ELF; HTCR2512P-51KFT18; HTCR2512F-51KFT18;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251251K0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251251K0FKEG-ND
Chip Resistor - Surface Mount CRCW251251K0FKEG-ND
51 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W Resistor - 52-CRCW251251K0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW251251K0FKEG
SMD 1W Resistor 52-CRCW251251K0FKEG
RES SMD 51K OHM 1% 1W 2512 Product overview: CRCW251251K0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251251K0FKEG can be used for catalog matching and distributor lookup.

RES SMD 51K OHM 1% 1W 2512 Product overview: CRCW251251K0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251251K0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 51.0K OHM 1W 1% 2512 SMD - CRCW251251K0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1W 1% 2512 SMD
CRCW251251K0FKEG
RES 51.0K OHM 1W 1% 2512 SMD CRCW251251K0FKEG
RES 51.0Kohm 1W 1% 2512 SMD

RES 51.0Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 51K 1% E67 E3 Rohs Compliant Vishay - 47P5300 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 51K 1% E67 E3 Rohs Compliant Vishay
47P5300
Crcw2512 100 51K 1% E67 E3 Rohs Compliant Vishay 47P5300
CRCW2512 100 51K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 51K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 771775-CRCW251251K0FKEG CRCW251251K0FKEG-ND 52-CRCW251251K0FKEG CRCW251251K0FKEG 47P5300
Product Name Chip Resistor - Surface Mount - CRCW251251K0FKEG Chip Resistor - Surface Mount SMD 1W Resistor RES 51.0K OHM 1W 1% 2512 SMD Crcw2512 100 51K 1% E67 E3 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 51000 ohms 51000 ohms 51000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details