Vishay Precision Group RES 511 OHM 1W 1% 2512 SMD CRCW2512511RFKEG

Description
RES 511ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 511ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1W 1% 2512 SMD - CRCW2512511RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1W 1% 2512 SMD
CRCW2512511RFKEG
RES 511 OHM 1W 1% 2512 SMD CRCW2512511RFKEG
RES 511ohm 1W 1% 2512 SMD

RES 511ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-511AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511AFCT-ND
Chip Resistor - Surface Mount 541-511AFCT-ND
511 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511AFDKR-ND
Chip Resistor - Surface Mount 541-511AFDKR-ND
511 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511AFTR-ND
Chip Resistor - Surface Mount 541-511AFTR-ND
511 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 511R, 1%, 0.5W, 2512; Resistance Vishay - 51P1376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.5W, 2512; Resistance Vishay
51P1376
Res, Thick Film, 511R, 1%, 0.5W, 2512; Resistance Vishay 51P1376
RES, THICK FILM, 511R, 1%, 0.5W, 2512; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.5W, 2512; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 511R, 1W, 2512; Resistance Vishay - 47P5305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 511R, 1W, 2512; Resistance Vishay
47P5305
Res, Aec-Q200, Thick Film, 511R, 1W, 2512; Resistance Vishay 47P5305
RES, AEC-Q200, THICK FILM, 511R, 1W, 2512; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 511R, 1W, 2512; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512511RFKEG 541-511AFCT-ND 51P1376
Product Name RES 511 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 511R, 1%, 0.5W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details