Vishay Precision Group Chip Resistor - Surface Mount CRCW25124R99FNEG

Description
4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW25124R99FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R99FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25124R99FNEGCT-ND
4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124R99FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R99FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25124R99FNEGTR-ND
4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124R99FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R99FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25124R99FNEGDKR-ND
4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,4.99,1%,T/R,RoHS Compliant - CRCW25124R99FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,4.99,1%,T/R,RoHS Compliant
CRCW25124R99FNEG
2512,4.99,1%,T/R,RoHS Compliant CRCW25124R99FNEG
2512,4.99,1%,T/R,RoH S Compliant

2512,4.99,1%,T/R,RoHS Compliant

Supplier's Site
Resistor, Thick Film, 4.99 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 83R8279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.99 Ohm, 1W, 1%, Full Reel; Resistance Vishay
83R8279
Resistor, Thick Film, 4.99 Ohm, 1W, 1%, Full Reel; Resistance Vishay 83R8279
RESISTOR, THICK FILM, 4.99 OHM, 1W, 1%, FULL REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.99 OHM, 1W, 1%, FULL REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R99, 1%, 1W, 2512; Resistance Vishay - 08P3704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 1W, 2512; Resistance Vishay
08P3704
Res, Thick Film, 4R99, 1%, 1W, 2512; Resistance Vishay 08P3704
RES, THICK FILM, 4R99, 1%, 1W, 2512; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 4R99, 1%, 1W, 2512; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW25124R99FNEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW25124R99FNEG
Resistors - Chip Resistor - Surface Mount CRCW25124R99FNEG
RES SMD 4.99 OHM 1% 1W 2512

RES SMD 4.99 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW25124R99FNEGCT-ND CRCW25124R99FNEG 83R8279 08P3704 CRCW25124R99FNEG
Product Name Chip Resistor - Surface Mount 2512,4.99,1%,T/R,RoHS Compliant Resistor, Thick Film, 4.99 Ohm, 1W, 1%, Full Reel; Resistance Vishay Res, Thick Film, 4R99, 1%, 1W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers