Vishay Precision Group Chip Resistor - Surface Mount CRCW25124R99FKEGHP

Description
4.99 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.99RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99RDKR-ND
Chip Resistor - Surface Mount 541-4.99RDKR-ND
4.99 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99RTR-ND
Chip Resistor - Surface Mount 541-4.99RTR-ND
4.99 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99RCT-ND
Chip Resistor - Surface Mount 541-4.99RCT-ND
4.99 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 4.99 OHM 1.5W 1% 2512 SMD - CRCW25124R99FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1.5W 1% 2512 SMD
CRCW25124R99FKEGHP
RES 4.99 OHM 1.5W 1% 2512 SMD CRCW25124R99FKEGHP
RES 4.99ohm 1.5W 1% 2512 SMD

RES 4.99ohm 1.5W 1% 2512 SMD

Supplier's Site
Res Thkflm 2512 4.99 Ohm 1% 1.5W 100Ppm/ C Smd Vishay - 37AH9908 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 2512 4.99 Ohm 1% 1.5W 100Ppm/ C Smd Vishay
37AH9908
Res Thkflm 2512 4.99 Ohm 1% 1.5W 100Ppm/ C Smd Vishay 37AH9908
RES THKFLM 2512 4.99 OHM 1% 1.5W 100PPM/ C SMD

RES THKFLM 2512 4.99 OHM 1% 1.5W 100PPM/ C SMD

Supplier's Site
Res, 4.99 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay - 33AK8688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.99 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay
33AK8688
Res, 4.99 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay 33AK8688
RES, 4.99 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

RES, 4.99 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4.99RDKR-ND CRCW25124R99FKEGHP 37AH9908 33AK8688
Product Name Chip Resistor - Surface Mount RES 4.99 OHM 1.5W 1% 2512 SMD Res Thkflm 2512 4.99 Ohm 1% 1.5W 100Ppm/ C Smd Vishay Res, 4.99 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 2512
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details