Vishay Precision Group SMD 4.87 OHM 1W Resistor CRCW25124R87FNEG

Description
RES SMD 4.87 OHM 1% 1W 2512 Product overview: CRCW25124R87FNEG from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.87 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.87 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124R87FNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.87 OHM 1% 1W 2512 Product overview: CRCW25124R87FNEG from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.87 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.87 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124R87FNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.87 OHM 1W Resistor - 52-CRCW25124R87FNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.87 OHM 1W Resistor
52-CRCW25124R87FNEG
SMD 4.87 OHM 1W Resistor 52-CRCW25124R87FNEG
RES SMD 4.87 OHM 1% 1W 2512 Product overview: CRCW25124R87FNEG from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.87 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.87 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124R87FNEG can be used for catalog matching and distributor lookup.

RES SMD 4.87 OHM 1% 1W 2512 Product overview: CRCW25124R87FNEG from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.87 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.87 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124R87FNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25124R87FNEG
916019-CRCW25124R87FNEG
Chip Resistor - Surface Mount - CRCW25124R87FNEG 916019-CRCW25124R87FNEG
Manufacturer: Vishay Win Source Part Number: 916019-CRCW25124R87F NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 916019-CRCW25124R87FNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 4.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124R87FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R87FNEG-ND
Chip Resistor - Surface Mount CRCW25124R87FNEG-ND
4.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.87 OHM 1W 1% 2512 SMD - CRCW25124R87FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1W 1% 2512 SMD
CRCW25124R87FNEG
RES 4.87 OHM 1W 1% 2512 SMD CRCW25124R87FNEG
RES 4.87ohm 1W 1% 2512 SMD

RES 4.87ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 4R87 1% E67 E3 Rohs Compliant Vishay - 49P4799 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 4R87 1% E67 E3 Rohs Compliant Vishay
49P4799
Crcw2512 200 4R87 1% E67 E3 Rohs Compliant Vishay 49P4799
CRCW2512 200 4R87 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 4R87 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW25124R87FNEG 916019-CRCW25124R87FNEG CRCW25124R87FNEG-ND CRCW25124R87FNEG 49P4799
Product Name SMD 4.87 OHM 1W Resistor Chip Resistor - Surface Mount - CRCW25124R87FNEG Chip Resistor - Surface Mount RES 4.87 OHM 1W 1% 2512 SMD Crcw2512 200 4R87 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details