Vishay Precision Group RES 4.87 OHM 1W 1% 2512 SMD CRCW25124R87FKEG

Description
RES 4.87ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.87ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1W 1% 2512 SMD - CRCW25124R87FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1W 1% 2512 SMD
CRCW25124R87FKEG
RES 4.87 OHM 1W 1% 2512 SMD CRCW25124R87FKEG
RES 4.87ohm 1W 1% 2512 SMD

RES 4.87ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R87FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R87FKEG-ND
Chip Resistor - Surface Mount CRCW25124R87FKEG-ND
4.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 4R87 1% E67 E3 Rohs Compliant Vishay - 47P5243 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 4R87 1% E67 E3 Rohs Compliant Vishay
47P5243
Crcw2512 100 4R87 1% E67 E3 Rohs Compliant Vishay 47P5243
CRCW2512 100 4R87 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 4R87 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25124R87FKEG CRCW25124R87FKEG-ND 47P5243
Product Name RES 4.87 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 4R87 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details