Vishay Intertechnology, Inc. RES 4.75 OHM 1W 1% 2512 SMD CRCW25124R75FNTG

Description
RES 4.75ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.75ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1W 1% 2512 SMD - CRCW25124R75FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% 2512 SMD
CRCW25124R75FNTG
RES 4.75 OHM 1W 1% 2512 SMD CRCW25124R75FNTG
RES 4.75ohm 1W 1% 2512 SMD

RES 4.75ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R75FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R75FNTG-ND
Chip Resistor - Surface Mount CRCW25124R75FNTG-ND
4.75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124R75FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R75FNTG
Chip Resistor - Surface Mount CRCW25124R75FNTG
RES SMD 4.75 OHM 1% 1W 2512

RES SMD 4.75 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,4.75Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 13J3337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.75Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
13J3337
Resistor,metal Glaze,4.75Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 13J3337
Resistor,Metal Glaze,4.75Ohms,500WV ,1+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,4.75Ohms,500WV,1+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25124R75FNTG CRCW25124R75FNTG-ND CRCW25124R75FNTG 13J3337
Product Name RES 4.75 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,4.75Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details