Vishay Intertechnology, Inc. RES 4.75 OHM 1W 1% 2512 SMD CRCW25124R75FNEG

Description
RES 4.75ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.75ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1W 1% 2512 SMD - CRCW25124R75FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% 2512 SMD
CRCW25124R75FNEG
RES 4.75 OHM 1W 1% 2512 SMD CRCW25124R75FNEG
RES 4.75ohm 1W 1% 2512 SMD

RES 4.75ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25124R75FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R75FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25124R75FNEGDKR-ND
RES SMD 4.75 OHM 1% 1W 2512

RES SMD 4.75 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124R75FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R75FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25124R75FNEGTR-ND
4.75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124R75FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R75FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25124R75FNEGCT-ND
RES SMD 4.75 OHM 1% 1W 2512

RES SMD 4.75 OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25124R75FNEG 541-CRCW25124R75FNEGDKR-ND
Product Name RES 4.75 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details