Vishay Precision Group RES 4.7 OHM 1W 5% 2512 SMD CRCW25124R70JNEG

Description
RES 4.7ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1W 5% 2512 SMD - CRCW25124R70JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1W 5% 2512 SMD
CRCW25124R70JNEG
RES 4.7 OHM 1W 5% 2512 SMD CRCW25124R70JNEG
RES 4.7ohm 1W 5% 2512 SMD

RES 4.7ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.7XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7XDKR-ND
Chip Resistor - Surface Mount 541-4.7XDKR-ND
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7XTR-ND
Chip Resistor - Surface Mount 541-4.7XTR-ND
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7XCT-ND
Chip Resistor - Surface Mount 541-4.7XCT-ND
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R7, 5%, 1W, 2512; Resistance Vishay - 89M6947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 1W, 2512; Resistance Vishay
89M6947
Res, Thick Film, 4R7, 5%, 1W, 2512; Resistance Vishay 89M6947
RES, THICK FILM, 4R7, 5%, 1W, 2512; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 1W, 2512; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R7, 5%, 1W, 2512, Reel; Resistance Vishay - 43C6175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 1W, 2512, Reel; Resistance Vishay
43C6175
Res, Thick Film, 4R7, 5%, 1W, 2512, Reel; Resistance Vishay 43C6175
RES, THICK FILM, 4R7, 5%, 1W, 2512, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 1W, 2512, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R70JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R70JNEG
Chip Resistor - Surface Mount CRCW25124R70JNEG
RES SMD 4.7 OHM 5% 1W 2512

RES SMD 4.7 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW25124R70JNEG 541-4.7XDKR-ND 89M6947 CRCW25124R70JNEG
Product Name RES 4.7 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 4R7, 5%, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers