Vishay Intertechnology, Inc. RES 4.70 OHM 1W 1% 2512 SMD CRCW25124R70FNEG

Description
RES 4.70ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.70ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70 OHM 1W 1% 2512 SMD - CRCW25124R70FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70 OHM 1W 1% 2512 SMD
CRCW25124R70FNEG
RES 4.70 OHM 1W 1% 2512 SMD CRCW25124R70FNEG
RES 4.70ohm 1W 1% 2512 SMD

RES 4.70ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25124R70FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R70FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25124R70FNEGTR-ND
4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124R70FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R70FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25124R70FNEGCT-ND
4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124R70FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124R70FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25124R70FNEGDKR-ND
4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25124R70FNEG 541-CRCW25124R70FNEGTR-ND
Product Name RES 4.70 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details