Vishay Intertechnology, Inc. RES 4.70 OHM 1.5W 1% 2512 SMD CRCW25124R70FKEGHP

Description
RES 4.70ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.70ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70 OHM 1.5W 1% 2512 SMD - CRCW25124R70FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70 OHM 1.5W 1% 2512 SMD
CRCW25124R70FKEGHP
RES 4.70 OHM 1.5W 1% 2512 SMD CRCW25124R70FKEGHP
RES 4.70ohm 1.5W 1% 2512 SMD

RES 4.70ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.70RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70RCT-ND
Chip Resistor - Surface Mount 541-4.70RCT-ND
4.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70RTR-ND
Chip Resistor - Surface Mount 541-4.70RTR-ND
4.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70RDKR-ND
Chip Resistor - Surface Mount 541-4.70RDKR-ND
4.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4.7 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay - 33AK8687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay
33AK8687
Res, 4.7 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay 33AK8687
RES, 4.7 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

RES, 4.7 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25124R70FKEGHP 541-4.70RCT-ND 33AK8687
Product Name RES 4.70 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Res, 4.7 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details