Vishay Precision Group SMD 4.7 OHM 1W Resistor CRCW25124R70FKEG

Description
RES SMD 4.7 OHM 1% 1W 2512 Product overview: CRCW25124R70FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124R70FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.7 OHM 1% 1W 2512 Product overview: CRCW25124R70FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124R70FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7 OHM 1W Resistor - 52-CRCW25124R70FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 OHM 1W Resistor
52-CRCW25124R70FKEG
SMD 4.7 OHM 1W Resistor 52-CRCW25124R70FKEG
RES SMD 4.7 OHM 1% 1W 2512 Product overview: CRCW25124R70FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124R70FKEG can be used for catalog matching and distributor lookup.

RES SMD 4.7 OHM 1% 1W 2512 Product overview: CRCW25124R70FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25124R70FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.70AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70AFCT-ND
Chip Resistor - Surface Mount 541-4.70AFCT-ND
4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70AFTR-ND
Chip Resistor - Surface Mount 541-4.70AFTR-ND
4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70AFDKR-ND
Chip Resistor - Surface Mount 541-4.70AFDKR-ND
4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.70 OHM 1W 1% 2512 SMD - CRCW25124R70FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70 OHM 1W 1% 2512 SMD
CRCW25124R70FKEG
RES 4.70 OHM 1W 1% 2512 SMD CRCW25124R70FKEG
RES 4.70ohm 1W 1% 2512 SMD

RES 4.70ohm 1W 1% 2512 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 4R7, 1W, 2512; Resistance Vishay - 73K5947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R7, 1W, 2512; Resistance Vishay
73K5947
Res, Aec-Q200, Thick Film, 4R7, 1W, 2512; Resistance Vishay 73K5947
RES, AEC-Q200, THICK FILM, 4R7, 1W, 2512; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R7, 1W, 2512; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 4R7, 1W, 2512; Resistance Vishay - 65AC3509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4R7, 1W, 2512; Resistance Vishay
65AC3509
Res, Aec-Q200, Thick Film, 4R7, 1W, 2512; Resistance Vishay 65AC3509
RES, AEC-Q200, THICK FILM, 4R7, 1W, 2512; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4R7, 1W, 2512; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW25124R70FKEG 541-4.70AFCT-ND CRCW25124R70FKEG 73K5947
Product Name SMD 4.7 OHM 1W Resistor Chip Resistor - Surface Mount RES 4.70 OHM 1W 1% 2512 SMD Res, Aec-Q200, Thick Film, 4R7, 1W, 2512; Resistance Vishay
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details