Vishay Intertechnology, Inc. RES 4.32 OHM 1W 1% 2512 SMD CRCW25124R32FNTG

Description
RES 4.32ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.32ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1W 1% 2512 SMD - CRCW25124R32FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1W 1% 2512 SMD
CRCW25124R32FNTG
RES 4.32 OHM 1W 1% 2512 SMD CRCW25124R32FNTG
RES 4.32ohm 1W 1% 2512 SMD

RES 4.32ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R32FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R32FNTG-ND
Chip Resistor - Surface Mount CRCW25124R32FNTG-ND
4.32 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124R32FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R32FNTG
Chip Resistor - Surface Mount CRCW25124R32FNTG
RES SMD 4.32 OHM 1% 1W 2512

RES SMD 4.32 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25124R32FNTG CRCW25124R32FNTG-ND CRCW25124R32FNTG
Product Name RES 4.32 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details