Vishay Intertechnology, Inc. RES 4.30 OHM 1W 1% 2512 SMD CRCW25124R30FNTG

Description
RES 4.30ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.30ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1W 1% 2512 SMD - CRCW25124R30FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1W 1% 2512 SMD
CRCW25124R30FNTG
RES 4.30 OHM 1W 1% 2512 SMD CRCW25124R30FNTG
RES 4.30ohm 1W 1% 2512 SMD

RES 4.30ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R30FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R30FNTG-ND
Chip Resistor - Surface Mount CRCW25124R30FNTG-ND
4.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 4R3 1% 200 R67 Rohs Compliant Vishay - 12R0047 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 4R3 1% 200 R67 Rohs Compliant Vishay
12R0047
Crcw2512 4R3 1% 200 R67 Rohs Compliant Vishay 12R0047
CRCW2512 4R3 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 4R3 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R30FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R30FNTG
Chip Resistor - Surface Mount CRCW25124R30FNTG
RES SMD 4.3 OHM 1% 1W 2512

RES SMD 4.3 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25124R30FNTG CRCW25124R30FNTG-ND 12R0047 CRCW25124R30FNTG
Product Name RES 4.30 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 4R3 1% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details