Vishay Intertechnology, Inc. RES 4.12 OHM 1W 1% 2512 SMD CRCW25124R12FNTG

Description
RES 4.12ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.12ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1W 1% 2512 SMD - CRCW25124R12FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1W 1% 2512 SMD
CRCW25124R12FNTG
RES 4.12 OHM 1W 1% 2512 SMD CRCW25124R12FNTG
RES 4.12ohm 1W 1% 2512 SMD

RES 4.12ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R12FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R12FNTG-ND
Chip Resistor - Surface Mount CRCW25124R12FNTG-ND
4.12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124R12FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R12FNTG
Chip Resistor - Surface Mount CRCW25124R12FNTG
RES SMD 4.12 OHM 1% 1W 2512

RES SMD 4.12 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25124R12FNTG CRCW25124R12FNTG-ND CRCW25124R12FNTG
Product Name RES 4.12 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers