Vishay Precision Group RES 4.12 OHM 1W 1% 2512 SMD CRCW25124R12FNEG

Description
RES 4.12ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.12ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1W 1% 2512 SMD - CRCW25124R12FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1W 1% 2512 SMD
CRCW25124R12FNEG
RES 4.12 OHM 1W 1% 2512 SMD CRCW25124R12FNEG
RES 4.12ohm 1W 1% 2512 SMD

RES 4.12ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R12FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R12FNEG-ND
Chip Resistor - Surface Mount CRCW25124R12FNEG-ND
4.12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 4R12 1% E67 E3 Rohs Compliant Vishay - 49P4786 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 4R12 1% E67 E3 Rohs Compliant Vishay
49P4786
Crcw2512 200 4R12 1% E67 E3 Rohs Compliant Vishay 49P4786
CRCW2512 200 4R12 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 4R12 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25124R12FNEG CRCW25124R12FNEG-ND 49P4786
Product Name RES 4.12 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 4R12 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details