Vishay Intertechnology, Inc. RES 4.02 OHM 1W 1% 2512 SMD CRCW25124R02FNTG

Description
RES 4.02ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.02ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 1% 2512 SMD - CRCW25124R02FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 1% 2512 SMD
CRCW25124R02FNTG
RES 4.02 OHM 1W 1% 2512 SMD CRCW25124R02FNTG
RES 4.02ohm 1W 1% 2512 SMD

RES 4.02ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R02FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124R02FNTG-ND
Chip Resistor - Surface Mount CRCW25124R02FNTG-ND
4.02 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 4R02 1% 200 R67 Rohs Compliant Vishay - 12R0043 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 4R02 1% 200 R67 Rohs Compliant Vishay
12R0043
Crcw2512 4R02 1% 200 R67 Rohs Compliant Vishay 12R0043
CRCW2512 4R02 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 4R02 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124R02FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124R02FNTG
Chip Resistor - Surface Mount CRCW25124R02FNTG
RES SMD 4.02 OHM 1% 1W 2512

RES SMD 4.02 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25124R02FNTG CRCW25124R02FNTG-ND 12R0043 CRCW25124R02FNTG
Product Name RES 4.02 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 4R02 1% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details