Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 4.99Mohms 1% CRCW25124M99FKEG

Description
Thick Film Resistors - SMD 1watt 4.99Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 4.99Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 4.99Mohms 1% - CRCW25124M99FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 4.99Mohms 1%
CRCW25124M99FKEG
Thick Film Resistors - SMD 1watt 4.99Mohms 1% CRCW25124M99FKEG
Thick Film Resistors - SMD 1watt 4.99Mohms 1%

Thick Film Resistors - SMD 1watt 4.99Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25124M99FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124M99FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25124M99FKEGCT-ND
RES SMD 4.99M OHM 1% 1W 2512

RES SMD 4.99M OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124M99FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124M99FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25124M99FKEGTR-ND
4.99 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25124M99FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25124M99FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25124M99FKEGDKR-ND
RES SMD 4.99M OHM 1% 1W 2512

RES SMD 4.99M OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25124M99FKEG 541-CRCW25124M99FKEGCT-ND
Product Name Thick Film Resistors - SMD 1watt 4.99Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers