Vishay Intertechnology, Inc. RES 4.70M OHM 1W 1% 2512 SMD CRCW25124M70FKTG

Description
RES 4.70Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.70Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70M OHM 1W 1% 2512 SMD - CRCW25124M70FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70M OHM 1W 1% 2512 SMD
CRCW25124M70FKTG
RES 4.70M OHM 1W 1% 2512 SMD CRCW25124M70FKTG
RES 4.70Mohm 1W 1% 2512 SMD

RES 4.70Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124M70FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124M70FKTG-ND
Chip Resistor - Surface Mount CRCW25124M70FKTG-ND
4.7 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124M70FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124M70FKTG
Chip Resistor - Surface Mount CRCW25124M70FKTG
RES SMD 4.7M OHM 1% 1W 2512

RES SMD 4.7M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25124M70FKTG CRCW25124M70FKTG-ND CRCW25124M70FKTG
Product Name RES 4.70M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.70E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details