Vishay Intertechnology, Inc. RES 4.70M OHM 1W 1% 2512 SMD CRCW25124M70FKEG

Description
RES 4.70Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.70Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70M OHM 1W 1% 2512 SMD - CRCW25124M70FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70M OHM 1W 1% 2512 SMD
CRCW25124M70FKEG
RES 4.70M OHM 1W 1% 2512 SMD CRCW25124M70FKEG
RES 4.70Mohm 1W 1% 2512 SMD

RES 4.70Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124M70FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124M70FKEG-ND
Chip Resistor - Surface Mount CRCW25124M70FKEG-ND
4.7 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 4M7 1% E67 E3 Rohs Compliant Vishay - 47P5230 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 4M7 1% E67 E3 Rohs Compliant Vishay
47P5230
Crcw2512 100 4M7 1% E67 E3 Rohs Compliant Vishay 47P5230
CRCW2512 100 4M7 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 4M7 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25124M70FKEG CRCW25124M70FKEG-ND 47P5230
Product Name RES 4.70M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 4M7 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 4.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details