Vishay Intertechnology, Inc. RES 4.30M OHM 1W 1% 2512 SMD CRCW25124M30FKEG

Description
RES 4.30Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.30Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30M OHM 1W 1% 2512 SMD - CRCW25124M30FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30M OHM 1W 1% 2512 SMD
CRCW25124M30FKEG
RES 4.30M OHM 1W 1% 2512 SMD CRCW25124M30FKEG
RES 4.30Mohm 1W 1% 2512 SMD

RES 4.30Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124M30FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124M30FKEG-ND
Chip Resistor - Surface Mount CRCW25124M30FKEG-ND
4.3 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 4M3 1% E67 E3 Rohs Compliant Vishay - 47P5224 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 4M3 1% E67 E3 Rohs Compliant Vishay
47P5224
Crcw2512 100 4M3 1% E67 E3 Rohs Compliant Vishay 47P5224
CRCW2512 100 4M3 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 4M3 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25124M30FKEG CRCW25124M30FKEG-ND 47P5224
Product Name RES 4.30M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 4M3 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 4.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details