Vishay Intertechnology, Inc. RES 4.22M OHM 1W 1% 2512 SMD CRCW25124M22FKTG

Description
RES 4.22Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 4.22Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1W 1% 2512 SMD - CRCW25124M22FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1W 1% 2512 SMD
CRCW25124M22FKTG
RES 4.22M OHM 1W 1% 2512 SMD CRCW25124M22FKTG
RES 4.22Mohm 1W 1% 2512 SMD

RES 4.22Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25124M22FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25124M22FKTG-ND
Chip Resistor - Surface Mount CRCW25124M22FKTG-ND
4.22 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.22 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25124M22FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25124M22FKTG
Chip Resistor - Surface Mount CRCW25124M22FKTG
RES SMD 4.22M OHM 1% 1W 2512

RES SMD 4.22M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25124M22FKTG CRCW25124M22FKTG-ND CRCW25124M22FKTG
Product Name RES 4.22M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers