The CRCW25124M02FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It features a resistance value of 4.02 MΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is rated for a power dissipation of 1 W, making it suitable for various electronic applications, particularly in military and industrial sectors. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring stability under different environmental conditions. The product is packaged in quantities of 2000 and complies with AEC-Q200 standards, indicating its reliability for automotive applications.
RES 4.02Mohm 1W 1% 2512 SMD
4.02 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.02M OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25124M02FKTG | CRCW25124M02FKTG-ND | CRCW25124M02FKTG |
| Product Name | RES 4.02M OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 4.02E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |